Vishay Intertechnology, Inc. RES 17.4K OHM .40W 0.1% 2010 TNPW201017K4BEEF

Description
RES 17.4Kohm .40W 0.1% 2010
Request a Quote
Description
RES 17.4Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 17.4K OHM .40W 0.1% 2010 - TNPW201017K4BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4K OHM .40W 0.1% 2010
TNPW201017K4BEEF
RES 17.4K OHM .40W 0.1% 2010 TNPW201017K4BEEF
RES 17.4Kohm .40W 0.1% 2010

RES 17.4Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201017K4BEEF
Product Name RES 17.4K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers