Vishay Intertechnology, Inc. RES 178K OHM .40W 0.1% 2010 TNPW2010178KBEEF

Description
RES 178Kohm .40W 0.1% 2010
Request a Quote
Description
RES 178Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 178K OHM .40W 0.1% 2010 - TNPW2010178KBEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178K OHM .40W 0.1% 2010
TNPW2010178KBEEF
RES 178K OHM .40W 0.1% 2010 TNPW2010178KBEEF
RES 178Kohm .40W 0.1% 2010

RES 178Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010178KBEEF
Product Name RES 178K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details