Vishay Intertechnology, Inc. RES 16.9K OHM .40W 0.1% 2010 TNPW201016K9BETF

Description
RES 16.9Kohm .40W 0.1% 2010
Request a Quote
Description
RES 16.9Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 16.9K OHM .40W 0.1% 2010 - TNPW201016K9BETF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9K OHM .40W 0.1% 2010
TNPW201016K9BETF
RES 16.9K OHM .40W 0.1% 2010 TNPW201016K9BETF
RES 16.9Kohm .40W 0.1% 2010

RES 16.9Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201016K9BETF
Product Name RES 16.9K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details