Vishay Intertechnology, Inc. RES 16.0K OHM .40W 0.1% 2010 TNPW201016K0BEEF

Description
RES 16.0Kohm .40W 0.1% 2010
Request a Quote
Description
RES 16.0Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 16.0K OHM .40W 0.1% 2010 - TNPW201016K0BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.0K OHM .40W 0.1% 2010
TNPW201016K0BEEF
RES 16.0K OHM .40W 0.1% 2010 TNPW201016K0BEEF
RES 16.0Kohm .40W 0.1% 2010

RES 16.0Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201016K0BEEF
Product Name RES 16.0K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details