Vishay Intertechnology, Inc. RES 15.4K OHM .40W 0.1% 2010 TNPW201015K4BETF

Description
RES 15.4Kohm .40W 0.1% 2010
Request a Quote
Description
RES 15.4Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 15.4K OHM .40W 0.1% 2010 - TNPW201015K4BETF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4K OHM .40W 0.1% 2010
TNPW201015K4BETF
RES 15.4K OHM .40W 0.1% 2010 TNPW201015K4BETF
RES 15.4Kohm .40W 0.1% 2010

RES 15.4Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201015K4BETF
Product Name RES 15.4K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
2 suppliers
Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers