Vishay Intertechnology, Inc. RES 15.4K OHM .40W 0.1% 2010 TNPW201015K4BEEY

Description
RES 15.4Kohm .40W 0.1% 2010
Request a Quote
Description
RES 15.4Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 15.4K OHM .40W 0.1% 2010 - TNPW201015K4BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4K OHM .40W 0.1% 2010
TNPW201015K4BEEY
RES 15.4K OHM .40W 0.1% 2010 TNPW201015K4BEEY
RES 15.4Kohm .40W 0.1% 2010

RES 15.4Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201015K4BEEY
Product Name RES 15.4K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details