Vishay Intertechnology, Inc. RES 15.0K OHM .40W 0.1% 2010 TNPW201015K0BEEF

Description
RES 15.0Kohm .40W 0.1% 2010
Request a Quote
Description
RES 15.0Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 15.0K OHM .40W 0.1% 2010 - TNPW201015K0BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.0K OHM .40W 0.1% 2010
TNPW201015K0BEEF
RES 15.0K OHM .40W 0.1% 2010 TNPW201015K0BEEF
RES 15.0Kohm .40W 0.1% 2010

RES 15.0Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201015K0BEEF
Product Name RES 15.0K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers