Vishay Intertechnology, Inc. RES 150 OHM .40W 0.1% 2010 TNPW2010150RBEEF

Description
RES 150ohm .40W 0.1% 2010
Request a Quote Datasheet
Description
RES 150ohm .40W 0.1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM .40W 0.1% 2010 - TNPW2010150RBEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM .40W 0.1% 2010
TNPW2010150RBEEF
RES 150 OHM .40W 0.1% 2010 TNPW2010150RBEEF
RES 150ohm .40W 0.1% 2010

RES 150ohm .40W 0.1% 2010

Supplier's Site
Chip Resistor - Surface Mount - TNPW2010150RBEEF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW2010150RBEEF
Chip Resistor - Surface Mount TNPW2010150RBEEF
RES 150 OHM 0.1% 2/5W 2010

RES 150 OHM 0.1% 2/5W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number TNPW2010150RBEEF TNPW2010150RBEEF
Product Name RES 150 OHM .40W 0.1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010
Resistance Range 150 ohms 150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details