Vishay Intertechnology, Inc. RES 14.7K OHM .40W 0.1% 2010 TNPW201014K7BEEF

Description
RES 14.7Kohm .40W 0.1% 2010
Request a Quote
Description
RES 14.7Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 14.7K OHM .40W 0.1% 2010 - TNPW201014K7BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K OHM .40W 0.1% 2010
TNPW201014K7BEEF
RES 14.7K OHM .40W 0.1% 2010 TNPW201014K7BEEF
RES 14.7Kohm .40W 0.1% 2010

RES 14.7Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201014K7BEEF
Product Name RES 14.7K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details