Vishay Intertechnology, Inc. RES 14.0K OHM .40W 0.1% 2010 TNPW201014K0BETF

Description
RES 14.0Kohm .40W 0.1% 2010
Request a Quote
Description
RES 14.0Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 14.0K OHM .40W 0.1% 2010 - TNPW201014K0BETF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.0K OHM .40W 0.1% 2010
TNPW201014K0BETF
RES 14.0K OHM .40W 0.1% 2010 TNPW201014K0BETF
RES 14.0Kohm .40W 0.1% 2010

RES 14.0Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201014K0BETF
Product Name RES 14.0K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 274000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details