Vishay Intertechnology, Inc. RES 14.0K OHM .40W 0.1% 2010 TNPW201014K0BEEF

Description
RES 14.0Kohm .40W 0.1% 2010
Request a Quote
Description
RES 14.0Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 14.0K OHM .40W 0.1% 2010 - TNPW201014K0BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.0K OHM .40W 0.1% 2010
TNPW201014K0BEEF
RES 14.0K OHM .40W 0.1% 2010 TNPW201014K0BEEF
RES 14.0Kohm .40W 0.1% 2010

RES 14.0Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201014K0BEEF
Product Name RES 14.0K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers