Vishay Intertechnology, Inc. RES 147 OHM .40W 0.1% 2010 TNPW2010147RBEEY

Description
RES 147ohm .40W 0.1% 2010
Request a Quote
Description
RES 147ohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 147 OHM .40W 0.1% 2010 - TNPW2010147RBEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM .40W 0.1% 2010
TNPW2010147RBEEY
RES 147 OHM .40W 0.1% 2010 TNPW2010147RBEEY
RES 147ohm .40W 0.1% 2010

RES 147ohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010147RBEEY
Product Name RES 147 OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers