Vishay Intertechnology, Inc. RES 140 OHM .40W 0.1% 2010 TNPW2010140RBEEF

Description
RES 140ohm .40W 0.1% 2010
Request a Quote
Description
RES 140ohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 140 OHM .40W 0.1% 2010 - TNPW2010140RBEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM .40W 0.1% 2010
TNPW2010140RBEEF
RES 140 OHM .40W 0.1% 2010 TNPW2010140RBEEF
RES 140ohm .40W 0.1% 2010

RES 140ohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010140RBEEF
Product Name RES 140 OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 487 ohms
View Details
2 suppliers
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details