Vishay Intertechnology, Inc. RES 13.7K OHM .40W 0.1% 2010 TNPW201013K7BEEY

Description
RES 13.7Kohm .40W 0.1% 2010
Request a Quote
Description
RES 13.7Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 13.7K OHM .40W 0.1% 2010 - TNPW201013K7BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7K OHM .40W 0.1% 2010
TNPW201013K7BEEY
RES 13.7K OHM .40W 0.1% 2010 TNPW201013K7BEEY
RES 13.7Kohm .40W 0.1% 2010

RES 13.7Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201013K7BEEY
Product Name RES 13.7K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details