Vishay Intertechnology, Inc. RES 13.3K OHM .40W 0.1% 2010 TNPW201013K3BEEY

Description
RES 13.3Kohm .40W 0.1% 2010
Request a Quote
Description
RES 13.3Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 13.3K OHM .40W 0.1% 2010 - TNPW201013K3BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3K OHM .40W 0.1% 2010
TNPW201013K3BEEY
RES 13.3K OHM .40W 0.1% 2010 TNPW201013K3BEEY
RES 13.3Kohm .40W 0.1% 2010

RES 13.3Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201013K3BEEY
Product Name RES 13.3K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details