Vishay Intertechnology, Inc. RES 13.3K OHM .40W 0.1% 2010 TNPW201013K3BEEF

Description
RES 13.3Kohm .40W 0.1% 2010
Request a Quote
Description
RES 13.3Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 13.3K OHM .40W 0.1% 2010 - TNPW201013K3BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3K OHM .40W 0.1% 2010
TNPW201013K3BEEF
RES 13.3K OHM .40W 0.1% 2010 TNPW201013K3BEEF
RES 13.3Kohm .40W 0.1% 2010

RES 13.3Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201013K3BEEF
Product Name RES 13.3K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614972-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers