Vishay Intertechnology, Inc. RES 137 OHM .40W 0.1% 2010 TNPW2010137RBEEY

Description
RES 137ohm .40W 0.1% 2010
Request a Quote
Description
RES 137ohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 137 OHM .40W 0.1% 2010 - TNPW2010137RBEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137 OHM .40W 0.1% 2010
TNPW2010137RBEEY
RES 137 OHM .40W 0.1% 2010 TNPW2010137RBEEY
RES 137ohm .40W 0.1% 2010

RES 137ohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010137RBEEY
Product Name RES 137 OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers