Vishay Intertechnology, Inc. RES 133 OHM .40W 0.1% 2010 TNPW2010133RBEEY

Description
RES 133ohm .40W 0.1% 2010
Request a Quote
Description
RES 133ohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 133 OHM .40W 0.1% 2010 - TNPW2010133RBEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM .40W 0.1% 2010
TNPW2010133RBEEY
RES 133 OHM .40W 0.1% 2010 TNPW2010133RBEEY
RES 133ohm .40W 0.1% 2010

RES 133ohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010133RBEEY
Product Name RES 133 OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details