Vishay Intertechnology, Inc. RES 130K OHM .40W 0.1% 2010 TNPW2010130KBEEF

Description
RES 130Kohm .40W 0.1% 2010
Request a Quote
Description
RES 130Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 130K OHM .40W 0.1% 2010 - TNPW2010130KBEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130K OHM .40W 0.1% 2010
TNPW2010130KBEEF
RES 130K OHM .40W 0.1% 2010 TNPW2010130KBEEF
RES 130Kohm .40W 0.1% 2010

RES 130Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010130KBEEF
Product Name RES 130K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.37 ohms
View Details
2 suppliers
Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R165JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details