Vishay Intertechnology, Inc. RES 121K OHM .40W 0.1% 2010 TNPW2010121KBEEY

Description
RES 121Kohm .40W 0.1% 2010
Request a Quote
Description
RES 121Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 121K OHM .40W 0.1% 2010 - TNPW2010121KBEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121K OHM .40W 0.1% 2010
TNPW2010121KBEEY
RES 121K OHM .40W 0.1% 2010 TNPW2010121KBEEY
RES 121Kohm .40W 0.1% 2010

RES 121Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010121KBEEY
Product Name RES 121K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers