Vishay Intertechnology, Inc. RES 11.5K OHM .40W 0.1% 2010 TNPW201011K5BETF

Description
RES 11.5Kohm .40W 0.1% 2010
Request a Quote
Description
RES 11.5Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 11.5K OHM .40W 0.1% 2010 - TNPW201011K5BETF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5K OHM .40W 0.1% 2010
TNPW201011K5BETF
RES 11.5K OHM .40W 0.1% 2010 TNPW201011K5BETF
RES 11.5Kohm .40W 0.1% 2010

RES 11.5Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201011K5BETF
Product Name RES 11.5K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details