Vishay Intertechnology, Inc. RES 11.5K OHM .40W 0.1% 2010 TNPW201011K5BEEF

Description
RES 11.5Kohm .40W 0.1% 2010
Request a Quote
Description
RES 11.5Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 11.5K OHM .40W 0.1% 2010 - TNPW201011K5BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5K OHM .40W 0.1% 2010
TNPW201011K5BEEF
RES 11.5K OHM .40W 0.1% 2010 TNPW201011K5BEEF
RES 11.5Kohm .40W 0.1% 2010

RES 11.5Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201011K5BEEF
Product Name RES 11.5K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details