Vishay Intertechnology, Inc. Vishay/DaleRES 118K OHM .40W 0.1% 2010 TNPW2010118KBEEY

Description
Vishay/DaleRES 118Kohm .40W 0.1% 2010
Request a Quote
Description
Vishay/DaleRES 118Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 118K OHM .40W 0.1% 2010 - TNPW2010118KBEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 118K OHM .40W 0.1% 2010
TNPW2010118KBEEY
Vishay/DaleRES 118K OHM .40W 0.1% 2010 TNPW2010118KBEEY
Vishay/DaleRES 118Kohm .40W 0.1% 2010

Vishay/DaleRES 118Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010118KBEEY
Product Name Vishay/DaleRES 118K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details