Vishay Intertechnology, Inc. Vishay/DaleRES 115 OHM .40W 0.1% 2010 TNPW2010115RBEEF

Description
Vishay/DaleRES 115ohm .40W 0.1% 2010
Request a Quote Datasheet
Description
Vishay/DaleRES 115ohm .40W 0.1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 115 OHM .40W 0.1% 2010 - TNPW2010115RBEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 115 OHM .40W 0.1% 2010
TNPW2010115RBEEF
Vishay/DaleRES 115 OHM .40W 0.1% 2010 TNPW2010115RBEEF
Vishay/DaleRES 115ohm .40W 0.1% 2010

Vishay/DaleRES 115ohm .40W 0.1% 2010

Supplier's Site
Chip Resistor - Surface Mount - TNPW2010115RBEEF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW2010115RBEEF
Chip Resistor - Surface Mount TNPW2010115RBEEF
RES 115 OHM 0.1% 2/5W 2010

RES 115 OHM 0.1% 2/5W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number TNPW2010115RBEEF TNPW2010115RBEEF
Product Name Vishay/DaleRES 115 OHM .40W 0.1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010
Resistance Range 115 ohms 115 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2567495 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details