Vishay Intertechnology, Inc. RES 113 OHM .40W 0.1% 2010 TNPW2010113RBEEY

Description
RES 113ohm .40W 0.1% 2010
Request a Quote
Description
RES 113ohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 113 OHM .40W 0.1% 2010 - TNPW2010113RBEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM .40W 0.1% 2010
TNPW2010113RBEEY
RES 113 OHM .40W 0.1% 2010 TNPW2010113RBEEY
RES 113ohm .40W 0.1% 2010

RES 113ohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010113RBEEY
Product Name RES 113 OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C180J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details