Vishay Intertechnology, Inc. RES 110 OHM .40W 0.1% 2010 TNPW2010110RBEEF

Description
RES 110ohm .40W 0.1% 2010
Request a Quote Datasheet
Description
RES 110ohm .40W 0.1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM .40W 0.1% 2010 - TNPW2010110RBEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM .40W 0.1% 2010
TNPW2010110RBEEF
RES 110 OHM .40W 0.1% 2010 TNPW2010110RBEEF
RES 110ohm .40W 0.1% 2010

RES 110ohm .40W 0.1% 2010

Supplier's Site
Chip Resistor - Surface Mount - TNPW2010110RBEEF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW2010110RBEEF
Chip Resistor - Surface Mount TNPW2010110RBEEF
RES 110 OHM 0.1% 2/5W 2010

RES 110 OHM 0.1% 2/5W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number TNPW2010110RBEEF TNPW2010110RBEEF
Product Name RES 110 OHM .40W 0.1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010
Resistance Range 110 ohms 110 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details