Vishay Intertechnology, Inc. RES 10 OHM 0.4W 1% 2010 TNPW201010R0FHEF

Description
RES 10ohm 0.4W 1% 2010
Request a Quote
Description
RES 10ohm 0.4W 1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 0.4W 1% 2010 - TNPW201010R0FHEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 0.4W 1% 2010
TNPW201010R0FHEF
RES 10 OHM 0.4W 1% 2010 TNPW201010R0FHEF
RES 10ohm 0.4W 1% 2010

RES 10ohm 0.4W 1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201010R0FHEF
Product Name RES 10 OHM 0.4W 1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details