Vishay Intertechnology, Inc. Vishay/DaleRES 10.5K OHM .40W 0.1% 2010 TNPW201010K5BEEF

Description
Vishay/DaleRES 10.5Kohm .40W 0.1% 2010
Request a Quote
Description
Vishay/DaleRES 10.5Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 10.5K OHM .40W 0.1% 2010 - TNPW201010K5BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 10.5K OHM .40W 0.1% 2010
TNPW201010K5BEEF
Vishay/DaleRES 10.5K OHM .40W 0.1% 2010 TNPW201010K5BEEF
Vishay/DaleRES 10.5Kohm .40W 0.1% 2010

Vishay/DaleRES 10.5Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201010K5BEEF
Product Name Vishay/DaleRES 10.5K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details