Vishay Intertechnology, Inc. RES 10.2K OHM .40W 0.1% 2010 TNPW201010K2BETF

Description
RES 10.2Kohm .40W 0.1% 2010
Request a Quote
Description
RES 10.2Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 10.2K OHM .40W 0.1% 2010 - TNPW201010K2BETF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2K OHM .40W 0.1% 2010
TNPW201010K2BETF
RES 10.2K OHM .40W 0.1% 2010 TNPW201010K2BETF
RES 10.2Kohm .40W 0.1% 2010

RES 10.2Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201010K2BETF
Product Name RES 10.2K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details