RES 107ohm .40W 0.1% 2010
RES 107 OHM 0.1% 2/5W 2010
| ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | TNPW2010107RBETF | TNPW2010107RBETF |
| Product Name | RES 107 OHM .40W 0.1% 2010 | Chip Resistor - Surface Mount |
| Mounting / Packaging | 2010 | |
| Resistance Range | 107 ohms | 107 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |