Vishay Intertechnology, Inc. RES 107 OHM .40W 0.1% 2010 TNPW2010107RBEEF

Description
RES 107ohm .40W 0.1% 2010
Request a Quote
Description
RES 107ohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 107 OHM .40W 0.1% 2010 - TNPW2010107RBEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107 OHM .40W 0.1% 2010
TNPW2010107RBEEF
RES 107 OHM .40W 0.1% 2010 TNPW2010107RBEEF
RES 107ohm .40W 0.1% 2010

RES 107ohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010107RBEEF
Product Name RES 107 OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details