Vishay Intertechnology, Inc. RES 107K OHM .40W 0.1% 2010 TNPW2010107KBETF

Description
RES 107Kohm .40W 0.1% 2010
Request a Quote
Description
RES 107Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 107K OHM .40W 0.1% 2010 - TNPW2010107KBETF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107K OHM .40W 0.1% 2010
TNPW2010107KBETF
RES 107K OHM .40W 0.1% 2010 TNPW2010107KBETF
RES 107Kohm .40W 0.1% 2010

RES 107Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010107KBETF
Product Name RES 107K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details