Vishay Intertechnology, Inc. RES 107K OHM .40W 0.1% 2010 TNPW2010107KBEEF

Description
RES 107Kohm .40W 0.1% 2010
Request a Quote
Description
RES 107Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 107K OHM .40W 0.1% 2010 - TNPW2010107KBEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107K OHM .40W 0.1% 2010
TNPW2010107KBEEF
RES 107K OHM .40W 0.1% 2010 TNPW2010107KBEEF
RES 107Kohm .40W 0.1% 2010

RES 107Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010107KBEEF
Product Name RES 107K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers