Vishay Intertechnology, Inc. RES 105K OHM .40W 0.1% 2010 TNPW2010105KBETF

Description
RES 105Kohm .40W 0.1% 2010
Request a Quote
Description
RES 105Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 105K OHM .40W 0.1% 2010 - TNPW2010105KBETF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105K OHM .40W 0.1% 2010
TNPW2010105KBETF
RES 105K OHM .40W 0.1% 2010 TNPW2010105KBETF
RES 105Kohm .40W 0.1% 2010

RES 105Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010105KBETF
Product Name RES 105K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details