Vishay Intertechnology, Inc. RES 102 OHM .40W 0.1% 2010 TNPW2010102RBETF

Description
RES 102ohm .40W 0.1% 2010
Request a Quote
Description
RES 102ohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 102 OHM .40W 0.1% 2010 - TNPW2010102RBETF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102 OHM .40W 0.1% 2010
TNPW2010102RBETF
RES 102 OHM .40W 0.1% 2010 TNPW2010102RBETF
RES 102ohm .40W 0.1% 2010

RES 102ohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010102RBETF
Product Name RES 102 OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C560J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details