Vishay Intertechnology, Inc. RES 102K OHM .40W 0.1% 2010 TNPW2010102KBEEF

Description
RES 102Kohm .40W 0.1% 2010
Request a Quote
Description
RES 102Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 102K OHM .40W 0.1% 2010 - TNPW2010102KBEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102K OHM .40W 0.1% 2010
TNPW2010102KBEEF
RES 102K OHM .40W 0.1% 2010 TNPW2010102KBEEF
RES 102Kohm .40W 0.1% 2010

RES 102Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010102KBEEF
Product Name RES 102K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details