Vishay Intertechnology, Inc. RES 100K OHM .40W 0.1% 2010 TNPW2010100KBEEY

Description
RES 100Kohm .40W 0.1% 2010
Request a Quote
Description
RES 100Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM .40W 0.1% 2010 - TNPW2010100KBEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM .40W 0.1% 2010
TNPW2010100KBEEY
RES 100K OHM .40W 0.1% 2010 TNPW2010100KBEEY
RES 100Kohm .40W 0.1% 2010

RES 100Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010100KBEEY
Product Name RES 100K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1622935-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers