Vishay Intertechnology, Inc. RES 9.10K OHM 1/3W 0.1% 1210 TNPW12109K10BETA

Description
RES 9.10Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 9.10Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.10K OHM 1/3W 0.1% 1210 - TNPW12109K10BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.10K OHM 1/3W 0.1% 1210
TNPW12109K10BETA
RES 9.10K OHM 1/3W 0.1% 1210 TNPW12109K10BETA
RES 9.10Kohm 1/3W 0.1% 1210

RES 9.10Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12109K10BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12109K10BETA-ND
Chip Resistor - Surface Mount TNPW12109K10BETA-ND
9.1 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

9.1 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW12109K10BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW12109K10BETA
Chip Resistor - Surface Mount TNPW12109K10BETA
RES 9.1K OHM 0.1% 1/3W 1210

RES 9.1K OHM 0.1% 1/3W 1210

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW12109K10BETA TNPW12109K10BETA-ND TNPW12109K10BETA
Product Name RES 9.10K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 9100 ohms 9100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts 0.3330 to 0.3333 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614893-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16200 ohms
View Details
2 suppliers