Vishay Intertechnology, Inc. RES 95.3K OHM 1/3W 0.1% 1210 TNPW121095K3BEEN

Description
RES 95.3Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 95.3Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3K OHM 1/3W 0.1% 1210 - TNPW121095K3BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3K OHM 1/3W 0.1% 1210
TNPW121095K3BEEN
RES 95.3K OHM 1/3W 0.1% 1210 TNPW121095K3BEEN
RES 95.3Kohm 1/3W 0.1% 1210

RES 95.3Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121095K3BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121095K3BEEN-ND
Chip Resistor - Surface Mount TNPW121095K3BEEN-ND
95.3 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

95.3 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121095K3BEEN TNPW121095K3BEEN-ND
Product Name RES 95.3K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 95300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details