Vishay Intertechnology, Inc. RES 93.1 OHM 1/3W 0.1% 1210 TNPW121093R1BEEA

Description
RES 93.1ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 93.1ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1 OHM 1/3W 0.1% 1210 - TNPW121093R1BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1 OHM 1/3W 0.1% 1210
TNPW121093R1BEEA
RES 93.1 OHM 1/3W 0.1% 1210 TNPW121093R1BEEA
RES 93.1ohm 1/3W 0.1% 1210

RES 93.1ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121093R1BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121093R1BEEA-ND
Chip Resistor - Surface Mount TNPW121093R1BEEA-ND
93.1 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

93.1 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121093R1BEEA TNPW121093R1BEEA-ND
Product Name RES 93.1 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 93.1 ohms 93.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers