Vishay Intertechnology, Inc. Vishay/DaleRES 93.1K OHM 1/3W 0.1% 1210 TNPW121093K1BEEA

Description
Vishay/DaleRES 93.1Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 93.1Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 93.1K OHM 1/3W 0.1% 1210 - TNPW121093K1BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 93.1K OHM 1/3W 0.1% 1210
TNPW121093K1BEEA
Vishay/DaleRES 93.1K OHM 1/3W 0.1% 1210 TNPW121093K1BEEA
Vishay/DaleRES 93.1Kohm 1/3W 0.1% 1210

Vishay/DaleRES 93.1Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121093K1BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121093K1BEEA-ND
Chip Resistor - Surface Mount TNPW121093K1BEEA-ND
93.1 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

93.1 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121093K1BEEA TNPW121093K1BEEA-ND
Product Name Vishay/DaleRES 93.1K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 93100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD515GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details