Vishay Intertechnology, Inc. RES 931K OHM 1/3W 0.1% 1210 TNPW1210931KBEEA

Description
RES 931Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 931Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 931K OHM 1/3W 0.1% 1210 - TNPW1210931KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 931K OHM 1/3W 0.1% 1210
TNPW1210931KBEEA
RES 931K OHM 1/3W 0.1% 1210 TNPW1210931KBEEA
RES 931Kohm 1/3W 0.1% 1210

RES 931Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210931KBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210931KBEEA-ND
Chip Resistor - Surface Mount TNPW1210931KBEEA-ND
931 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

931 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW1210931KBEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW1210931KBEEA
Chip Resistor - Surface Mount TNPW1210931KBEEA
RES 931K OHM 0.1% 1/3W 1210

RES 931K OHM 0.1% 1/3W 1210

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW1210931KBEEA TNPW1210931KBEEA-ND TNPW1210931KBEEA
Product Name RES 931K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 931000 ohms 931000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details