Vishay Intertechnology, Inc. RES 91.0 OHM 1/3W 0.1% 1210 TNPW121091R0BETA

Description
RES 91.0ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 91.0ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 91.0 OHM 1/3W 0.1% 1210 - TNPW121091R0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91.0 OHM 1/3W 0.1% 1210
TNPW121091R0BETA
RES 91.0 OHM 1/3W 0.1% 1210 TNPW121091R0BETA
RES 91.0ohm 1/3W 0.1% 1210

RES 91.0ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121091R0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121091R0BETA-ND
Chip Resistor - Surface Mount TNPW121091R0BETA-ND
91 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

91 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121091R0BETA TNPW121091R0BETA-ND
Product Name RES 91.0 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 91 ohms 91 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers