Vishay Intertechnology, Inc. RES 91.0K OHM 1/3W 0.1% 1210 TNPW121091K0BETA

Description
RES 91.0Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 91.0Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 91.0K OHM 1/3W 0.1% 1210 - TNPW121091K0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91.0K OHM 1/3W 0.1% 1210
TNPW121091K0BETA
RES 91.0K OHM 1/3W 0.1% 1210 TNPW121091K0BETA
RES 91.0Kohm 1/3W 0.1% 1210

RES 91.0Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121091K0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121091K0BETA-ND
Chip Resistor - Surface Mount TNPW121091K0BETA-ND
91 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

91 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW121091K0BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW121091K0BETA
Chip Resistor - Surface Mount TNPW121091K0BETA
RES 91K OHM 0.1% 1/3W 1210

RES 91K OHM 0.1% 1/3W 1210

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW121091K0BETA TNPW121091K0BETA-ND TNPW121091K0BETA
Product Name RES 91.0K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 91000 ohms 91000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts 0.3330 to 0.3333 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details