90.9 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film
TNPW, 1210, 90.9 Ohm, 0.1%, 25 ppm
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNPW121090R9BECN-ND | 66C1794 |
| Product Name | Chip Resistor - Surface Mount | Tnpw, 1210, 90.9 Ohm, 0.1%, 25 Ppm Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 1210 | |
| Resistance Range | 90.9 ohms |