Vishay Intertechnology, Inc. RES 8.66K OHM 1/3W 0.1% 1210 TNPW12108K66BEEA

Description
RES 8.66Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 8.66Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66K OHM 1/3W 0.1% 1210 - TNPW12108K66BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM 1/3W 0.1% 1210
TNPW12108K66BEEA
RES 8.66K OHM 1/3W 0.1% 1210 TNPW12108K66BEEA
RES 8.66Kohm 1/3W 0.1% 1210

RES 8.66Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12108K66BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12108K66BEEA-ND
Chip Resistor - Surface Mount TNPW12108K66BEEA-ND
8.66 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

8.66 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12108K66BEEA TNPW12108K66BEEA-ND
Product Name RES 8.66K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 8660 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C180J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details