Vishay Intertechnology, Inc. RES 8.45K OHM 1/3W 0.1% 1210 TNPW12108K45BETA

Description
RES 8.45Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 8.45Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45K OHM 1/3W 0.1% 1210 - TNPW12108K45BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45K OHM 1/3W 0.1% 1210
TNPW12108K45BETA
RES 8.45K OHM 1/3W 0.1% 1210 TNPW12108K45BETA
RES 8.45Kohm 1/3W 0.1% 1210

RES 8.45Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12108K45BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12108K45BETA-ND
Chip Resistor - Surface Mount TNPW12108K45BETA-ND
8.45 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

8.45 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW12108K45BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW12108K45BETA
Chip Resistor - Surface Mount TNPW12108K45BETA
RES 8.45K OHM 0.1% 1/3W 1210

RES 8.45K OHM 0.1% 1/3W 1210

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW12108K45BETA TNPW12108K45BETA-ND TNPW12108K45BETA
Product Name RES 8.45K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 8450 ohms 8450 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts 0.3330 to 0.3333 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers