Vishay Intertechnology, Inc. RES 8.06K OHM 1/3W 0.1% 1210 TNPW12108K06BEEA

Description
RES 8.06Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 8.06Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06K OHM 1/3W 0.1% 1210 - TNPW12108K06BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06K OHM 1/3W 0.1% 1210
TNPW12108K06BEEA
RES 8.06K OHM 1/3W 0.1% 1210 TNPW12108K06BEEA
RES 8.06Kohm 1/3W 0.1% 1210

RES 8.06Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12108K06BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12108K06BEEA-ND
Chip Resistor - Surface Mount TNPW12108K06BEEA-ND
8.06 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

8.06 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12108K06BEEA TNPW12108K06BEEA-ND
Product Name RES 8.06K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 8060 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-2176073-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 698 ohms
View Details
5 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details