Vishay Intertechnology, Inc. RES 88.7 OHM 1/3W 0.1% 1210 TNPW121088R7BEEA

Description
RES 88.7ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 88.7ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.7 OHM 1/3W 0.1% 1210 - TNPW121088R7BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7 OHM 1/3W 0.1% 1210
TNPW121088R7BEEA
RES 88.7 OHM 1/3W 0.1% 1210 TNPW121088R7BEEA
RES 88.7ohm 1/3W 0.1% 1210

RES 88.7ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121088R7BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121088R7BEEA-ND
Chip Resistor - Surface Mount TNPW121088R7BEEA-ND
88.7 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

88.7 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121088R7BEEA TNPW121088R7BEEA-ND
Product Name RES 88.7 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 88.7 ohms 88.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9320 ohms
View Details
3 suppliers