Vishay Intertechnology, Inc. Vishay/DaleRES 88.7K OHM 1/3W 0.1% 1210 TNPW121088K7BEEA

Description
Vishay/DaleRES 88.7Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 88.7Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 88.7K OHM 1/3W 0.1% 1210 - TNPW121088K7BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 88.7K OHM 1/3W 0.1% 1210
TNPW121088K7BEEA
Vishay/DaleRES 88.7K OHM 1/3W 0.1% 1210 TNPW121088K7BEEA
Vishay/DaleRES 88.7Kohm 1/3W 0.1% 1210

Vishay/DaleRES 88.7Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121088K7BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121088K7BEEA-ND
Chip Resistor - Surface Mount TNPW121088K7BEEA-ND
88.7 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

88.7 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121088K7BEEA TNPW121088K7BEEA-ND
Product Name Vishay/DaleRES 88.7K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 88700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 2-2176769-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details